Cornell Dubilier Mica and PTFE Capacitors CD7FA132GO3

Description
CAP MICA 1300PF 2% 100V RADIAL
Datasheet
Description
CAP MICA 1300PF 2% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD7FA132GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD7FA132GO3
Mica and PTFE Capacitors CD7FA132GO3
CAP MICA 1300PF 2% 100V RADIAL

CAP MICA 1300PF 2% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 1300Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier - 12C3621 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1300Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
12C3621
Silver Mica Capacitor 1300Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier 12C3621
SILVER MICA CAPACITOR 1300PF, 100V, 2%, RADIAL; Capacitance:1300pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:8.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 1300PF, 100V, 2%, RADIAL; Capacitance:1300pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:8.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD7FA132GO3 12C3621
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 1300Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details