Cornell Dubilier Mica and PTFE Capacitors CD6ED750JO3

Description
CAP MICA 75PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 75PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD6ED750JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD6ED750JO3
Mica and PTFE Capacitors CD6ED750JO3
CAP MICA 75PF 5% 500V RADIAL

CAP MICA 75PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 75Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 15F911 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 75Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
15F911
Silver Mica Capacitor 75Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 15F911
SILVER MICA CAPACITOR 75PF, 500V, 5%, RADIAL; Capacitance:75pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 75PF, 500V, 5%, RADIAL; Capacitance:75pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD6ED750JO3 15F911
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 75Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers