Cornell Dubilier Silver Mica Capacitor 33Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier CD6ED330GO3

Description
SILVER MICA CAPACITOR 33PF, 500V, 2%, RADIAL; Capacitance:33pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm; Qualification:-RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 33PF, 500V, 2%, RADIAL; Capacitance:33pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm; Qualification:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 33Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 12C3593 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 33Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
12C3593
Silver Mica Capacitor 33Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 12C3593
SILVER MICA CAPACITOR 33PF, 500V, 2%, RADIAL; Capacitance:33pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 33PF, 500V, 2%, RADIAL; Capacitance:33pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm; Qualification:-RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD6ED330GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD6ED330GO3
Mica and PTFE Capacitors CD6ED330GO3
CAP MICA 33PF 2% 500V RADIAL

CAP MICA 33PF 2% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3593 CD6ED330GO3
Product Name Silver Mica Capacitor 33Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 3.30E-5 microF 3.30E-5 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details