Cornell Dubilier Mica and PTFE Capacitors CD6CD150DO3

Description
CAP MICA 15PF 0.5PF 500V RADIAL
Datasheet
Description
CAP MICA 15PF 0.5PF 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD6CD150DO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD6CD150DO3
Mica and PTFE Capacitors CD6CD150DO3
CAP MICA 15PF 0.5PF 500V RADIAL

CAP MICA 15PF 0.5PF 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 15Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier - 90B3908 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 15Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier
90B3908
Silver Mica Capacitor 15Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier 90B3908
SILVER MICA CAPACITOR 15PF, 500V, 0.5pF, RADIAL; Capacitance:15pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm RoHS Compliant: No

SILVER MICA CAPACITOR 15PF, 500V, 0.5pF, RADIAL; Capacitance:15pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD6CD150DO3 90B3908
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 15Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101222T250DC1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details