Cornell Dubilier Silver Mica Capacitor 7Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier CD6CD070CO3

Description
SILVER MICA CAPACITOR 7PF, 500V, 1pF, RADIAL; Capacitance:7pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm; Qualification:-RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 7PF, 500V, 1pF, RADIAL; Capacitance:7pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm; Qualification:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 7Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier - 12C3577 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 7Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier
12C3577
Silver Mica Capacitor 7Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier 12C3577
SILVER MICA CAPACITOR 7PF, 500V, 1pF, RADIAL; Capacitance:7pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 7PF, 500V, 1pF, RADIAL; Capacitance:7pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm; Qualification:-RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD6CD070CO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD6CD070CO3
Mica and PTFE Capacitors CD6CD070CO3
CAP MICA 7PF 1PF 500V RADIAL

CAP MICA 7PF 1PF 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3577 CD6CD070CO3
Product Name Silver Mica Capacitor 7Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 7.00E-6 microF 7.00E-6 microF
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitor - 101C103U050AB2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers