Cornell Dubilier Silver Mica Capacitor 6Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier CD6CD060CO3

Description
SILVER MICA CAPACITOR 6PF, 500V, 1pF, RADIAL; Capacitance:6pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm; Qualification:-RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 6PF, 500V, 1pF, RADIAL; Capacitance:6pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm; Qualification:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 6Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier - 12C3575 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 6Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier
12C3575
Silver Mica Capacitor 6Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier 12C3575
SILVER MICA CAPACITOR 6PF, 500V, 1pF, RADIAL; Capacitance:6pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 6PF, 500V, 1pF, RADIAL; Capacitance:6pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm; Qualification:-RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD6CD060CO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD6CD060CO3
Mica and PTFE Capacitors CD6CD060CO3
CAP MICA 6PF 1PF 500V RADIAL

CAP MICA 6PF 1PF 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3575 CD6CD060CO3
Product Name Silver Mica Capacitor 6Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 6.00E-6 microF 6.00E-6 microF
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers