Cornell Dubilier Silver Mica Capacitor 5Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier CD6CD050CO3

Description
SILVER MICA CAPACITOR 5PF, 500V, 1pF, RADIAL; Capacitance:5pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm; Qualification:-RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 5PF, 500V, 1pF, RADIAL; Capacitance:5pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm; Qualification:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 5Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier - 15F1701 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 5Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier
15F1701
Silver Mica Capacitor 5Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier 15F1701
SILVER MICA CAPACITOR 5PF, 500V, 1pF, RADIAL; Capacitance:5pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 5PF, 500V, 1pF, RADIAL; Capacitance:5pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm; Qualification:-RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD6CD050CO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD6CD050CO3
Mica and PTFE Capacitors CD6CD050CO3
CAP MICA 5PF 1PF 500V RADIAL

CAP MICA 5PF 1PF 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 15F1701 CD6CD050CO3
Product Name Silver Mica Capacitor 5Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 5.00E-6 microF 5.00E-6 microF
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers