Cornell Dubilier Silver Mica Capacitor 390Pf, 50V, 5%, Radial; Capacitance Cornell Dubilier CD5FY391JO3

Description
SILVER MICA CAPACITOR 390PF, 50V, 5%, RADIAL; Capacitance:390pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 390PF, 50V, 5%, RADIAL; Capacitance:390pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 390Pf, 50V, 5%, Radial; Capacitance Cornell Dubilier - 92B8873 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 390Pf, 50V, 5%, Radial; Capacitance Cornell Dubilier
92B8873
Silver Mica Capacitor 390Pf, 50V, 5%, Radial; Capacitance Cornell Dubilier 92B8873
SILVER MICA CAPACITOR 390PF, 50V, 5%, RADIAL; Capacitance:390pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 390PF, 50V, 5%, RADIAL; Capacitance:390pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD5FY391JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5FY391JO3
Mica and PTFE Capacitors CD5FY391JO3
CAP MICA 390PF 5% 50V RADIAL

CAP MICA 390PF 5% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 92B8873 CD5FY391JO3
Product Name Silver Mica Capacitor 390Pf, 50V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 3.90E-4 microF 3.90E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers