Cornell Dubilier Silver Mica Capacitor 360Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier CD5FY361GO3

Description
SILVER MICA CAPACITOR 360PF, 50V, 2%, RADIAL; Capacitance:360pF; Voltage(DC):50V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 360PF, 50V, 2%, RADIAL; Capacitance:360pF; Voltage(DC):50V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 360Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier - 12C3563 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 360Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier
12C3563
Silver Mica Capacitor 360Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier 12C3563
SILVER MICA CAPACITOR 360PF, 50V, 2%, RADIAL; Capacitance:360pF; Voltage(DC):50V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 360PF, 50V, 2%, RADIAL; Capacitance:360pF; Voltage(DC):50V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD5FY361GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5FY361GO3
Mica and PTFE Capacitors CD5FY361GO3
CAP MICA 360PF 2% 50V RADIAL

CAP MICA 360PF 2% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3563 CD5FY361GO3
Product Name Silver Mica Capacitor 360Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 3.60E-4 microF 3.60E-4 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1207-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C153U050BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers