Cornell Dubilier Mica and PTFE Capacitors CD5FY271JO3

Description
CAP MICA 270PF 5% 50V RADIAL
Datasheet
Description
CAP MICA 270PF 5% 50V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD5FY271JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5FY271JO3
Mica and PTFE Capacitors CD5FY271JO3
CAP MICA 270PF 5% 50V RADIAL

CAP MICA 270PF 5% 50V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 270Pf, 50V, 5%, Radial; Capacitance Cornell Dubilier - 12C3558 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 270Pf, 50V, 5%, Radial; Capacitance Cornell Dubilier
12C3558
Silver Mica Capacitor 270Pf, 50V, 5%, Radial; Capacitance Cornell Dubilier 12C3558
SILVER MICA CAPACITOR 270PF, 50V, 5%, RADIAL; Capacitance:270pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 270PF, 50V, 5%, RADIAL; Capacitance:270pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD5FY271JO3 12C3558
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 270Pf, 50V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers