Cornell Dubilier Mica and PTFE Capacitors CD5FY221GO3

Description
CAP MICA 220PF 2% 50V RADIAL
Datasheet
Description
CAP MICA 220PF 2% 50V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD5FY221GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5FY221GO3
Mica and PTFE Capacitors CD5FY221GO3
CAP MICA 220PF 2% 50V RADIAL

CAP MICA 220PF 2% 50V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 220Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier - 12C3551 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 220Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier
12C3551
Silver Mica Capacitor 220Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier 12C3551
SILVER MICA CAPACITOR 220PF, 50V, 2%, RADIAL; Capacitance:220pF; Voltage(DC):50V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 220PF, 50V, 2%, RADIAL; Capacitance:220pF; Voltage(DC):50V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD5FY221GO3 12C3551
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 220Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101113U100DE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details