Cornell Dubilier Silver Mica Capacitor 120Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier CD5FC121GO3F

Description
SILVER MICA CAPACITOR 120PF, 300V, 2%, RADIAL; Capacitance:120pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 120PF, 300V, 2%, RADIAL; Capacitance:120pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 120Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier - 81K1350 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 120Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
81K1350
Silver Mica Capacitor 120Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier 81K1350
SILVER MICA CAPACITOR 120PF, 300V, 2%, RADIAL; Capacitance:120pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 120PF, 300V, 2%, RADIAL; Capacitance:120pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD5FC121GO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5FC121GO3F
Mica and PTFE Capacitors CD5FC121GO3F
CAP MICA 120PF 2% 300V RADIAL

CAP MICA 120PF 2% 300V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K1350 CD5FC121GO3F
Product Name Silver Mica Capacitor 120Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1.20E-4 microF 1.20E-4 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details