SILVER MICA CAPACITOR 200PF, 100V, 5%, RADIAL; Capacitance:200pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No
CAP MICA 200PF 5% 100V RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 01C2472 | CD5FA201JO3 |
| Product Name | Silver Mica Capacitor 200Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| Capacitance Range | 2.00E-4 microF | 2.00E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |