Cornell Dubilier Silver Mica Capacitor 180Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier CD5FA181GO3F

Description
SILVER MICA CAPACITOR 180PF, 100V, 2%, RADIAL; Capacitance:180pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 180PF, 100V, 2%, RADIAL; Capacitance:180pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 180Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier - 81K1342 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 180Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
81K1342
Silver Mica Capacitor 180Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier 81K1342
SILVER MICA CAPACITOR 180PF, 100V, 2%, RADIAL; Capacitance:180pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 180PF, 100V, 2%, RADIAL; Capacitance:180pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD5FA181GO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5FA181GO3F
Mica and PTFE Capacitors CD5FA181GO3F
CAP MICA 180PF 2% 100V RADIAL

CAP MICA 180PF 2% 100V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K1342 CD5FA181GO3F
Product Name Silver Mica Capacitor 180Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1.80E-4 microF 1.80E-4 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers