Cornell Dubilier Mica and PTFE Capacitors CD5FA151JO3

Description
CAP MICA 150PF 5% 100V RADIAL
Datasheet
Description
CAP MICA 150PF 5% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD5FA151JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5FA151JO3
Mica and PTFE Capacitors CD5FA151JO3
CAP MICA 150PF 5% 100V RADIAL

CAP MICA 150PF 5% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 150Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier - 90B2103 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 150Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier
90B2103
Silver Mica Capacitor 150Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier 90B2103
SILVER MICA CAPACITOR 150PF, 100V, 5%, RADIAL; Capacitance:150pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 150PF, 100V, 5%, RADIAL; Capacitance:150pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD5FA151JO3 90B2103
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 150Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers