Cornell Dubilier Silver Mica Capacitor 130Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier CD5FA131JO3F

Description
SILVER MICA CAPACITOR 130PF, 100V, 5%, RADIAL; Capacitance:130pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 130PF, 100V, 5%, RADIAL; Capacitance:130pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 130Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier - 81K1337 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 130Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier
81K1337
Silver Mica Capacitor 130Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier 81K1337
SILVER MICA CAPACITOR 130PF, 100V, 5%, RADIAL; Capacitance:130pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 130PF, 100V, 5%, RADIAL; Capacitance:130pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD5FA131JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5FA131JO3F
Mica and PTFE Capacitors CD5FA131JO3F
CAP MICA 130PF 5% 100V RADIAL

CAP MICA 130PF 5% 100V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K1337 CD5FA131JO3F
Product Name Silver Mica Capacitor 130Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1.30E-4 microF 1.30E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers