SILVER MICA CAPACITOR 75PF, 300V, 5%, RADIAL; Capacitance:75pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: Yes
CAP MICA 75PF 5% 300V RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 81K1333 | CD5EC750JO3F |
| Product Name | Silver Mica Capacitor 75Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| Capacitance Range | 7.50E-5 microF | 7.50E-5 microF |
| Capacitance Tolerance | 5 (+/- %) |