Cornell Dubilier Silver Mica Capacitor 56Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier CD5EC560JO3

Description
SILVER MICA CAPACITOR 56PF, 300V, 5%, RADIAL; Capacitance:56pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 56PF, 300V, 5%, RADIAL; Capacitance:56pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 56Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier - 12C3529 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 56Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
12C3529
Silver Mica Capacitor 56Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier 12C3529
SILVER MICA CAPACITOR 56PF, 300V, 5%, RADIAL; Capacitance:56pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 56PF, 300V, 5%, RADIAL; Capacitance:56pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD5EC560JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5EC560JO3
Mica and PTFE Capacitors CD5EC560JO3
CAP MICA 56PF 5% 300V RADIAL

CAP MICA 56PF 5% 300V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3529 CD5EC560JO3
Product Name Silver Mica Capacitor 56Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 5.60E-5 microF 5.60E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers