Cornell Dubilier Mica and PTFE Capacitors CD5EC470JO3

Description
CAP MICA 47PF 5% 300V RADIAL
Datasheet
Description
CAP MICA 47PF 5% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD5EC470JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5EC470JO3
Mica and PTFE Capacitors CD5EC470JO3
CAP MICA 47PF 5% 300V RADIAL

CAP MICA 47PF 5% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 47Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier - 07H2136 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 47Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
07H2136
Silver Mica Capacitor, 47Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier 07H2136
SILVER MICA CAPACITOR, 47PF, 300V, 5%, RADIAL; Capacitance:47pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No

SILVER MICA CAPACITOR, 47PF, 300V, 5%, RADIAL; Capacitance:47pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD5EC470JO3 07H2136
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 47Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details