Cornell Dubilier Mica and PTFE Capacitors CD5EC430GO3

Description
CAP MICA 43PF 2% 300V RADIAL
Datasheet
Description
CAP MICA 43PF 2% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD5EC430GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5EC430GO3
Mica and PTFE Capacitors CD5EC430GO3
CAP MICA 43PF 2% 300V RADIAL

CAP MICA 43PF 2% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 43Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier - 12C3525 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 43Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
12C3525
Silver Mica Capacitor 43Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier 12C3525
SILVER MICA CAPACITOR 43PF, 300V, 2%, RADIAL; Capacitance:43pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 43PF, 300V, 2%, RADIAL; Capacitance:43pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD5EC430GO3 12C3525
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 43Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers