CAP MICA 20PF 5% 300V RADIAL
SILVER MICA CAPACITOR, 20PF, 300V, 5%, RADIAL, FULL REEL; Capacitance:20pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CD5EC200JO3 | 96W2520 |
| Product Name | Mica and PTFE Capacitors | Silver Mica Capacitor, 20Pf, 300V, 5%, Radial, Full Reel; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica; Mica | |
| Capacitance Range | 2.00E-5 microF | 2.00E-5 microF |