Cornell Dubilier Mica and PTFE Capacitors CD5CC180JO3F

Description
CAP MICA 18PF 5% 300V RADIAL
Datasheet
Description
CAP MICA 18PF 5% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD5CC180JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5CC180JO3F
Mica and PTFE Capacitors CD5CC180JO3F
CAP MICA 18PF 5% 300V RADIAL

CAP MICA 18PF 5% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 18Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier - 81K1303 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 18Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
81K1303
Silver Mica Capacitor 18Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier 81K1303
SILVER MICA CAPACITOR 18PF, 300V, 5%, RADIAL; Capacitance:18pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: Yes

SILVER MICA CAPACITOR 18PF, 300V, 5%, RADIAL; Capacitance:18pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD5CC180JO3F 81K1303
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 18Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101462T075EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402N390J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers