Cornell Dubilier Silver Mica Capacitor 15Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier CD5CC150DO3F

Description
SILVER MICA CAPACITOR 15PF, 300V, 0.5pF, RADIAL; Capacitance:15pF; Voltage(DC):300V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 15PF, 300V, 0.5pF, RADIAL; Capacitance:15pF; Voltage(DC):300V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 15Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier - 81K1300 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 15Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier
81K1300
Silver Mica Capacitor 15Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier 81K1300
SILVER MICA CAPACITOR 15PF, 300V, 0.5pF, RADIAL; Capacitance:15pF; Voltage(DC):300V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 15PF, 300V, 0.5pF, RADIAL; Capacitance:15pF; Voltage(DC):300V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD5CC150DO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5CC150DO3F
Mica and PTFE Capacitors CD5CC150DO3F
CAP MICA 15PF 0.5PF 300V RADIAL

CAP MICA 15PF 0.5PF 300V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K1300 CD5CC150DO3F
Product Name Silver Mica Capacitor 15Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1.50E-5 microF 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C272U150AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers