SILVER MICA CAPACITOR 7PF, 300V, 1pF, RADIAL; Capacitance:7pF; Voltage(DC):300V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No
CAP MICA 7PF 1PF 300V RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 12C3503 | CD5CC070CO3 |
| Product Name | Silver Mica Capacitor 7Pf, 300V, 1Pf, Radial; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| Capacitance Range | 7.00E-6 microF | 7.00E-6 microF |
| WVDC | 300 volts |