CAP MICA 5PF 0.5PF 300V RADIAL
SILVER MICA CAPACITOR 5PF, 300V, 0.5pF, RADIAL; Capacitance:5pF; Voltage(DC):300V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3.1mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CD5CC050DO3 | 98B3420 |
| Product Name | Mica and PTFE Capacitors | Silver Mica Capacitor 5Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica; Mica |