Cornell Dubilier Mica and PTFE Capacitors CD5CC020CO3F

Description
CAP MICA 2PF 1PF 300V RADIAL
Datasheet
Description
CAP MICA 2PF 1PF 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD5CC020CO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5CC020CO3F
Mica and PTFE Capacitors CD5CC020CO3F
CAP MICA 2PF 1PF 300V RADIAL

CAP MICA 2PF 1PF 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 2Pf, 300V, 1Pf, Radial; Capacitance Cornell Dubilier - 81K1278 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 2Pf, 300V, 1Pf, Radial; Capacitance Cornell Dubilier
81K1278
Silver Mica Capacitor 2Pf, 300V, 1Pf, Radial; Capacitance Cornell Dubilier 81K1278
SILVER MICA CAPACITOR 2PF, 300V, 1pF, RADIAL; Capacitance:2pF; Voltage(DC):300V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: Yes

SILVER MICA CAPACITOR 2PF, 300V, 1pF, RADIAL; Capacitance:2pF; Voltage(DC):300V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: Yes

Supplier's Site
Capacitor; MICA;Cap 2pF;Tol+-1pF;RadialMiniature Dipped;Vol-Rtg 300vdc;LS 3.0mm - 70189523 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; MICA;Cap 2pF;Tol+-1pF;RadialMiniature Dipped;Vol-Rtg 300vdc;LS 3.0mm
70189523
Capacitor; MICA;Cap 2pF;Tol+-1pF;RadialMiniature Dipped;Vol-Rtg 300vdc;LS 3.0mm 70189523
These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage. Miniature units (CD6 and CD7) are marked with capacitance in pF and tolerance letter designation. Tolerance: ±1⁄2 pF (D), ±1 pF (C), ±1⁄2% (E), ±1% (F), ±2% (G), ±5% (J) Operating Temperature: –55°C to 125°C (O); –55°C to +150°C (P)* Leads: Straight or Crimped (Copper-Clad Steel) *P temperature range available for CD10/15/19/30 and 42 Very High Q and low ESR make these an ideal choice for RF applications. CDE miniature dipped silvered mica capacitors fit those tight spots in modules and high-density electronics. In low- and moderate-humidity applications, these small sizes deliver the same stability and rugged performance as the standard size units. Capacitance Range: 1 to 40,000 pF Voltage Range: 50 to 500 VDC 20,000 V/μs dV/dt Pulse Capability Minimum

These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage. Miniature units (CD6 and CD7) are marked with capacitance in pF and tolerance letter designation.

  • Tolerance: ±1⁄2 pF (D), ±1 pF (C), ±1⁄2% (E), ±1% (F), ±2% (G), ±5% (J)
  • Operating Temperature: –55°C to 125°C (O); –55°C to +150°C (P)*
  • Leads: Straight or Crimped (Copper-Clad Steel)
    *P temperature range available for CD10/15/19/30 and 42
    Very High Q and low ESR make these an ideal choice for RF applications. CDE miniature dipped silvered mica capacitors fit those tight spots in modules and high-density electronics. In low- and moderate-humidity applications, these small sizes deliver the same stability and rugged performance as the standard size units.
  • Capacitance Range: 1 to 40,000 pF
  • Voltage Range: 50 to 500 VDC
  • 20,000 V/μs dV/dt Pulse Capability Minimum
Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number CD5CC020CO3F 81K1278 70189523
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 2Pf, 300V, 1Pf, Radial; Capacitance Cornell Dubilier Capacitor; MICA;Cap 2pF;Tol+-1pF;RadialMiniature Dipped;Vol-Rtg 300vdc;LS 3.0mm
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica Mica
Capacitance Range 2.00E-6 microF 2.00E-6 microF 2.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Capacitor - 60-0402N390J500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers