Cornell Dubilier Mica and PTFE Capacitors CD5CC020CO3

Description
CAP MICA 2PF 1PF 300V RADIAL
Datasheet
Description
CAP MICA 2PF 1PF 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD5CC020CO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5CC020CO3
Mica and PTFE Capacitors CD5CC020CO3
CAP MICA 2PF 1PF 300V RADIAL

CAP MICA 2PF 1PF 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 2Pf, 300V, 1Pf, Radial; Capacitance Cornell Dubilier - 12C3496 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 2Pf, 300V, 1Pf, Radial; Capacitance Cornell Dubilier
12C3496
Silver Mica Capacitor 2Pf, 300V, 1Pf, Radial; Capacitance Cornell Dubilier 12C3496
SILVER MICA CAPACITOR 2PF, 300V, 1pF, RADIAL; Capacitance:2pF; Voltage(DC):300V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 2PF, 300V, 1pF, RADIAL; Capacitance:2pF; Voltage(DC):300V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD5CC020CO3 12C3496
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 2Pf, 300V, 1Pf, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers