SILVER MICA CAPACITOR 500PF, 500V, 5%, RADIAL; Capacitance:500pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: No
CAP MICA 500PF 5% 500V RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 12C3434 | CD4FD501JO3 |
| Product Name | Silver Mica Capacitor 500Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| Capacitance Range | 5.00E-4 microF | 5.00E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |