Cornell Dubilier Mica and PTFE Capacitors CD4FD181GO3

Description
CAP MICA 180PF 2% 500V RADIAL
Datasheet
Description
CAP MICA 180PF 2% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD4FD181GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD4FD181GO3
Mica and PTFE Capacitors CD4FD181GO3
CAP MICA 180PF 2% 500V RADIAL

CAP MICA 180PF 2% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 180Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 12C3398 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 180Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
12C3398
Silver Mica Capacitor 180Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 12C3398
SILVER MICA CAPACITOR 180PF, 500V, 2%, RADIAL; Capacitance:180pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: No

SILVER MICA CAPACITOR 180PF, 500V, 2%, RADIAL; Capacitance:180pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD4FD181GO3 12C3398
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 180Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101183U050BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers