Cornell Dubilier Mica and PTFE Capacitors CD4FC751GO3F

Description
CAP MICA 750PF 2% 300V RADIAL
Datasheet
Description
CAP MICA 750PF 2% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD4FC751GO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD4FC751GO3F
Mica and PTFE Capacitors CD4FC751GO3F
CAP MICA 750PF 2% 300V RADIAL

CAP MICA 750PF 2% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 750Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier - 81K1154 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 750Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
81K1154
Silver Mica Capacitor 750Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier 81K1154
SILVER MICA CAPACITOR 750PF, 300V, 2%, RADIAL; Capacitance:750pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 750PF, 300V, 2%, RADIAL; Capacitance:750pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD4FC751GO3F 81K1154
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 750Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 7.50E-4 microF 7.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers