Cornell Dubilier Silver Mica Capacitor 620Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier CD4FC621GO3F

Description
SILVER MICA CAPACITOR 620PF, 300V, 2%, RADIAL; Capacitance:620pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: Yes
Description
SILVER MICA CAPACITOR 620PF, 300V, 2%, RADIAL; Capacitance:620pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 620Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier - 81K1148 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 620Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
81K1148
Silver Mica Capacitor 620Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier 81K1148
SILVER MICA CAPACITOR 620PF, 300V, 2%, RADIAL; Capacitance:620pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 620PF, 300V, 2%, RADIAL; Capacitance:620pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81K1148
Product Name Silver Mica Capacitor 620Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitor - 101333U016EC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33000 microF
View Details
3 suppliers