Cornell Dubilier Silver Mica Capacitor 1100Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier CD4FA112FO3F

Description
SILVER MICA CAPACITOR 1100PF, 100V, 1%, RADIAL; Capacitance:1100pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 1100PF, 100V, 1%, RADIAL; Capacitance:1100pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 1100Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier - 81K1129 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1100Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier
81K1129
Silver Mica Capacitor 1100Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier 81K1129
SILVER MICA CAPACITOR 1100PF, 100V, 1%, RADIAL; Capacitance:1100pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 1100PF, 100V, 1%, RADIAL; Capacitance:1100pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD4FA112FO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD4FA112FO3F
Mica and PTFE Capacitors CD4FA112FO3F
CAP MICA 1100PF 1% 100V RADIAL

CAP MICA 1100PF 1% 100V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K1129 CD4FA112FO3F
Product Name Silver Mica Capacitor 1100Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0011 microF 0.0011 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers