Cornell Dubilier Mica and PTFE Capacitors CD4ED680GO3

Description
CAP MICA 68PF 2% 500V RADIAL
Datasheet
Description
CAP MICA 68PF 2% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD4ED680GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD4ED680GO3
Mica and PTFE Capacitors CD4ED680GO3
CAP MICA 68PF 2% 500V RADIAL

CAP MICA 68PF 2% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 68Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 12C3342 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 68Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
12C3342
Silver Mica Capacitor 68Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 12C3342
SILVER MICA CAPACITOR 68PF, 500V, 2%, RADIAL; Capacitance:68pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 68PF, 500V, 2%, RADIAL; Capacitance:68pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD4ED680GO3 12C3342
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 68Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details