Cornell Dubilier Silver Mica Capacitor 68Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier CD4ED680FO3

Description
SILVER MICA CAPACITOR 68PF, 500V, 1%, RADIAL; Capacitance:68pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 68PF, 500V, 1%, RADIAL; Capacitance:68pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 68Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 12C3341 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 68Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
12C3341
Silver Mica Capacitor 68Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 12C3341
SILVER MICA CAPACITOR 68PF, 500V, 1%, RADIAL; Capacitance:68pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 68PF, 500V, 1%, RADIAL; Capacitance:68pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD4ED680FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD4ED680FO3
Mica and PTFE Capacitors CD4ED680FO3
CAP MICA 68PF 1% 500V RADIAL

CAP MICA 68PF 1% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3341 CD4ED680FO3
Product Name Silver Mica Capacitor 68Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 6.80E-5 microF 6.80E-5 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101412T200DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers