Cornell Dubilier Silver Mica Capacitor 62Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD4ED620JO3

Description
SILVER MICA CAPACITOR 62PF, 500V, 5%, RADIAL; Capacitance:62pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 62PF, 500V, 5%, RADIAL; Capacitance:62pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 62Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C3340 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 62Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C3340
Silver Mica Capacitor 62Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C3340
SILVER MICA CAPACITOR 62PF, 500V, 5%, RADIAL; Capacitance:62pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 62PF, 500V, 5%, RADIAL; Capacitance:62pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD4ED620JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD4ED620JO3
Mica and PTFE Capacitors CD4ED620JO3
CAP MICA 62PF 5% 500V RADIAL

CAP MICA 62PF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3340 CD4ED620JO3
Product Name Silver Mica Capacitor 62Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 6.20E-5 microF 6.20E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers