Cornell Dubilier Mica and PTFE Capacitors CD4ED560JO3

Description
CAP MICA 56PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 56PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD4ED560JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD4ED560JO3
Mica and PTFE Capacitors CD4ED560JO3
CAP MICA 56PF 5% 500V RADIAL

CAP MICA 56PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 56Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C3337 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 56Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C3337
Silver Mica Capacitor 56Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C3337
SILVER MICA CAPACITOR 56PF, 500V, 5%, RADIAL; Capacitance:56pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 56PF, 500V, 5%, RADIAL; Capacitance:56pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD4ED560JO3 12C3337
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 56Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers