Cornell Dubilier Silver Mica Capacitor 50Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier CD4ED500GO3F

Description
SILVER MICA CAPACITOR 50PF, 500V, 2%, RADIAL; Capacitance:50pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 50PF, 500V, 2%, RADIAL; Capacitance:50pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 50Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 81K1106 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 50Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
81K1106
Silver Mica Capacitor 50Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 81K1106
SILVER MICA CAPACITOR 50PF, 500V, 2%, RADIAL; Capacitance:50pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 50PF, 500V, 2%, RADIAL; Capacitance:50pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD4ED500GO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD4ED500GO3F
Mica and PTFE Capacitors CD4ED500GO3F
CAP MICA 50PF 2% 500V RADIAL

CAP MICA 50PF 2% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K1106 CD4ED500GO3F
Product Name Silver Mica Capacitor 50Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 5.00E-5 microF 5.00E-5 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101162U100EH2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1600 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers