Cornell Dubilier Mica and PTFE Capacitors CD4ED330JO3F

Description
CAP MICA 33PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 33PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD4ED330JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD4ED330JO3F
Mica and PTFE Capacitors CD4ED330JO3F
CAP MICA 33PF 5% 500V RADIAL

CAP MICA 33PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 33Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 81K1096 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 33Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
81K1096
Silver Mica Capacitor 33Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 81K1096
SILVER MICA CAPACITOR 33PF, 500V, 5%, RADIAL; Capacitance:33pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 33PF, 500V, 5%, RADIAL; Capacitance:33pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD4ED330JO3F 81K1096
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 33Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 3.30E-5 microF 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details