Cornell Dubilier Silver Mica Capacitor 11Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier CD4CD110DO3

Description
SILVER MICA CAPACITOR 11PF, 500V, 0.5pF, RADIAL; Capacitance:11pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No
Description
SILVER MICA CAPACITOR 11PF, 500V, 0.5pF, RADIAL; Capacitance:11pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 11Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier - 12C3302 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 11Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier
12C3302
Silver Mica Capacitor 11Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier 12C3302
SILVER MICA CAPACITOR 11PF, 500V, 0.5pF, RADIAL; Capacitance:11pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No

SILVER MICA CAPACITOR 11PF, 500V, 0.5pF, RADIAL; Capacitance:11pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C3302
Product Name Silver Mica Capacitor 11Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C142T050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details