Cornell Dubilier Silver Mica Capacitor 8Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD4CD080JO3

Description
SILVER MICA CAPACITOR 8PF, 500V, 5%, RADIAL; Capacitance:8pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm; Qualification:-RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 8PF, 500V, 5%, RADIAL; Capacitance:8pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm; Qualification:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 8Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C3296 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 8Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C3296
Silver Mica Capacitor 8Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C3296
SILVER MICA CAPACITOR 8PF, 500V, 5%, RADIAL; Capacitance:8pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 8PF, 500V, 5%, RADIAL; Capacitance:8pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm; Qualification:-RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD4CD080JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD4CD080JO3
Mica and PTFE Capacitors CD4CD080JO3
CAP MICA 8PF 5% 500V RADIAL

CAP MICA 8PF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3296 CD4CD080JO3
Product Name Silver Mica Capacitor 8Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 8.00E-6 microF 8.00E-6 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details