Cornell Dubilier Mica and PTFE Capacitors CD4CD060DO3

Description
CAP MICA 6PF 0.5PF 500V RADIAL
Datasheet
Description
CAP MICA 6PF 0.5PF 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD4CD060DO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD4CD060DO3
Mica and PTFE Capacitors CD4CD060DO3
CAP MICA 6PF 0.5PF 500V RADIAL

CAP MICA 6PF 0.5PF 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 6Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier - 12C3289 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 6Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier
12C3289
Silver Mica Capacitor 6Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier 12C3289
SILVER MICA CAPACITOR 6PF, 500V, 0.5pF, RADIAL; Capacitance:6pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 6PF, 500V, 0.5pF, RADIAL; Capacitance:6pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD4CD060DO3 12C3289
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 6Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C122T250AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details