Cornell Dubilier Mica and PTFE Capacitors CD4CD010DO3F

Description
CAP MICA 1PF 0.5PF 500V RADIAL
Datasheet
Description
CAP MICA 1PF 0.5PF 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD4CD010DO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD4CD010DO3F
Mica and PTFE Capacitors CD4CD010DO3F
CAP MICA 1PF 0.5PF 500V RADIAL

CAP MICA 1PF 0.5PF 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 1Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier - 81K1052 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier
81K1052
Silver Mica Capacitor 1Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier 81K1052
SILVER MICA CAPACITOR 1PF, 500V, 0.5pF, RADIAL; Capacitance:1pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 1PF, 500V, 0.5pF, RADIAL; Capacitance:1pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD4CD010DO3F 81K1052
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 1Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers