Cornell Dubilier Silver Mica Capacitor 1Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier CD4CD010CO3

Description
SILVER MICA CAPACITOR 1PF, 500V, 1pF, RADIAL; Capacitance:1pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: No
Description
SILVER MICA CAPACITOR 1PF, 500V, 1pF, RADIAL; Capacitance:1pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 1Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier - 12C3273 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier
12C3273
Silver Mica Capacitor 1Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier 12C3273
SILVER MICA CAPACITOR 1PF, 500V, 1pF, RADIAL; Capacitance:1pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 1PF, 500V, 1pF, RADIAL; Capacitance:1pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:7.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C3273
Product Name Silver Mica Capacitor 1Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101193U016AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details