Cornell Dubilier Mica and PTFE Capacitors CD42FD503FO3

Description
CAP MICA 0.05UF 1% 500V RADIAL
Datasheet
Description
CAP MICA 0.05UF 1% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD42FD503FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD42FD503FO3
Mica and PTFE Capacitors CD42FD503FO3
CAP MICA 0.05UF 1% 500V RADIAL

CAP MICA 0.05UF 1% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 0.05Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 12C3489 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.05Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier
12C3489
Silver Mica Capacitor, 0.05Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier 12C3489
SILVER MICA CAPACITOR, 0.05UF, 500V, 1%, RADIAL; Capacitance:50000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.6mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.05UF, 500V, 1%, RADIAL; Capacitance:50000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD42FD503FO3 12C3489
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 0.05Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers