Cornell Dubilier Silver Mica Capacitor, 0.043Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD42FD433JO3

Description
SILVER MICA CAPACITOR, 0.043UF, 500V, 5%, RADIAL; Capacitance:43000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.1mm RoHS Compliant: No
Description
SILVER MICA CAPACITOR, 0.043UF, 500V, 5%, RADIAL; Capacitance:43000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.1mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.043Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C3485 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.043Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C3485
Silver Mica Capacitor, 0.043Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C3485
SILVER MICA CAPACITOR, 0.043UF, 500V, 5%, RADIAL; Capacitance:43000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.1mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.043UF, 500V, 5%, RADIAL; Capacitance:43000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.1mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C3485
Product Name Silver Mica Capacitor, 0.043Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C242T200BB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2400 microF
View Details
4 suppliers