Cornell Dubilier Silver Mica Capacitor, 0.039Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier CD42FD393FO3F

Description
SILVER MICA CAPACITOR, 0.039UF, 500V, 1%, RADIAL; Capacitance:39000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.8mm RoHS Compliant: Yes
Description
SILVER MICA CAPACITOR, 0.039UF, 500V, 1%, RADIAL; Capacitance:39000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.039Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 81K1261 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.039Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier
81K1261
Silver Mica Capacitor, 0.039Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier 81K1261
SILVER MICA CAPACITOR, 0.039UF, 500V, 1%, RADIAL; Capacitance:39000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.8mm RoHS Compliant: Yes

SILVER MICA CAPACITOR, 0.039UF, 500V, 1%, RADIAL; Capacitance:39000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81K1261
Product Name Silver Mica Capacitor, 0.039Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details