Cornell Dubilier Silver Mica Capacitor, 0.039Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier CD42FD393FO3

Description
SILVER MICA CAPACITOR, 0.039UF, 500V, 1%, RADIAL; Capacitance:39000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.8mm RoHS Compliant: No
Description
SILVER MICA CAPACITOR, 0.039UF, 500V, 1%, RADIAL; Capacitance:39000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.8mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.039Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 12C3480 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.039Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier
12C3480
Silver Mica Capacitor, 0.039Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier 12C3480
SILVER MICA CAPACITOR, 0.039UF, 500V, 1%, RADIAL; Capacitance:39000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.8mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.039UF, 500V, 1%, RADIAL; Capacitance:39000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C3480
Product Name Silver Mica Capacitor, 0.039Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic Capacitor - 101C243T050EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers