Cornell Dubilier Silver Mica Capacitor, 0.036Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD42FD363JO3F

Description
SILVER MICA CAPACITOR, 0.036UF, 500V, 5%, RADIAL; Capacitance:36000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.8mm RoHS Compliant: Yes
Description
SILVER MICA CAPACITOR, 0.036UF, 500V, 5%, RADIAL; Capacitance:36000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.036Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 81K1260 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.036Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier
81K1260
Silver Mica Capacitor, 0.036Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier 81K1260
SILVER MICA CAPACITOR, 0.036UF, 500V, 5%, RADIAL; Capacitance:36000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.8mm RoHS Compliant: Yes

SILVER MICA CAPACITOR, 0.036UF, 500V, 5%, RADIAL; Capacitance:36000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81K1260
Product Name Silver Mica Capacitor, 0.036Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details