Cornell Dubilier Silver Mica Capacitor, 0.027Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD42FD273JO3

Description
SILVER MICA CAPACITOR, 0.027UF, 500V, 5%, RADIAL; Capacitance:27000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.3mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR, 0.027UF, 500V, 5%, RADIAL; Capacitance:27000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.3mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.027Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C3470 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.027Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C3470
Silver Mica Capacitor, 0.027Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C3470
SILVER MICA CAPACITOR, 0.027UF, 500V, 5%, RADIAL; Capacitance:27000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.3mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.027UF, 500V, 5%, RADIAL; Capacitance:27000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.3mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD42FD273JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD42FD273JO3
Mica and PTFE Capacitors CD42FD273JO3
CAP MICA 0.027UF 5% 500V RADIAL

CAP MICA 0.027UF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3470 CD42FD273JO3
Product Name Silver Mica Capacitor, 0.027Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0270 microF 0.0270 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100271JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101243U040BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details