Cornell Dubilier Silver Mica Capacitor, 0.024Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier CD42FD243GO3F

Description
SILVER MICA CAPACITOR, 0.024UF, 500V, 2%, RADIAL; Capacitance:24000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.3mm RoHS Compliant: Yes
Description
SILVER MICA CAPACITOR, 0.024UF, 500V, 2%, RADIAL; Capacitance:24000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.024Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 81K1244 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.024Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier
81K1244
Silver Mica Capacitor, 0.024Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier 81K1244
SILVER MICA CAPACITOR, 0.024UF, 500V, 2%, RADIAL; Capacitance:24000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.3mm RoHS Compliant: Yes

SILVER MICA CAPACITOR, 0.024UF, 500V, 2%, RADIAL; Capacitance:24000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81K1244
Product Name Silver Mica Capacitor, 0.024Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details